1825455-3 Switches by TE Connectivity

TST11DGRA1D04

Status: Active
Series: -
RoHS: Unknown
Aliases: 1825455-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$17.62
187
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.89
187
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.92
187
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.60
187
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.96
150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.66
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Bushing Style Unthreaded
Seal Type Internal Actuator O-Ring
Operating Function On None On
Configuration (Pole-Throw) Single Pole - Double Throw
Switch Contact Plating Material Gold over Nickel
Contact Base Material Brass
Toggle Length 5.23mm, .206in
Insulation Resistance 1000MΩ
Dielectric Strength 1000VAC
Process Sealed Yes
Mounting Type Through Hole
Toggle Style Baton Short
Product Type Switch
Toggle Actuation Horizontal
Switch Type Toggle
Termination Type Right Angle

Alternative Descriptions

Tst11Dgra1D04 |Amp Te Connectivity 1825455-3 | Newark Electronics
Toggle Switches TST11DGRA1D04 | Rapid Electronics
TE Connectivity TST11DGRA1D04 Toggle Switch SPDT On-on L | Distrelec
TOGGLE SW, SPDT, 20V, TH | Farnell
Switch Toggle ON-NONE-ON SPDT Short Baton Toggle PC Pin 20VAC 20VDC 0.4VA Through Hole/Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825455-3?

Additional datasheets, footprints and schematics for 1825455-3 are listed on our Part Details page. You can also find images and similar parts to 1825455-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825455-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825455-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825455-3 fall under?

The 1825455-3 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 1825455-3 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825455-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1825455-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1825455-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825455-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825455-3 often in real-time on the comparison pages.

What if I can't find stock of 1825455-3?

You can fill out our help required form which you can use to request a quote for 1825455-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay