Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TRD23P10WL04 |
Actuator Color | Black |
---|---|
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Panel Cutout Size | .475 x .445in, 11.3 x 12.06mm |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Voltage Rating | 125VAC, 28VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Angle | Vertical |
Mounting Type | 15/32" (Round Hole) |
Product Type | Switch |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Lamp | Without |
Actuator Type | Top |
LED | Without |
Termination Type | Wire Lugs |
Ttvf200Yw-100 |Amp Te Connectivity 1825421-2 | Newark Electronics |
Switch, Trd23P10Wl04 | TE Connectivity 1825421-2 | RS Americas |
Switch Rocker ON OFF ON DPDT Wire Lug Curved Rocker 3A 125VAC 28VDC 50000Cycle | Avnet America |
Where can I find additional details, specifications and documents for a 1825421-2?
Additional datasheets, footprints and schematics for 1825421-2 are listed on our Part Details page. You can also find images and similar parts to 1825421-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825421-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825421-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825421-2 fall under?
The 1825421-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825421-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825421-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825421-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825421-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 1825421-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825421-2 often in real-time on the comparison pages.
What if I can't find stock of 1825421-2?
You can fill out our help required form which you can use to request a quote for 1825421-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.