Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825420-1 |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.64
|
243
in stock
|
Buy Now | |
Rapid Electronics
from US$12.74
|
243
in stock
|
Buy Now | |
Chip One Stop
from US$7.38
|
243
in stock
|
Buy Now | |
Distrelec
from US$11.68
|
243
in stock
|
Buy Now | |
Future Electronics
from US$8.25
|
-
|
Buy Now | |
Avnet America
from US$6.39
|
-
|
Buy Now | |
element14
from US$14.17
|
-
|
Buy Now | |
Sager
from US$6.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Panel Cutout Size | .44 x .47in, 11.3 x 12.06mm |
Operating Function | On None On |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Voltage Rating | 28VDC, 125VAC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | 15/32" (Round Hole) |
Mounting Angle | Vertical |
Switch Type | Rocker/Paddle Actuator |
Product Type | Switch |
Lamp | Without |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Termination Type | Wire Lugs |
Rocker Switches Spdt Rocker Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825420-1 | Newark Electronics |
Rocker Switches SPDT ROCKER | Rapid Electronics |
TE Connectivity - AMP Rocker Switch SPDT On-on Latched 3A | Distrelec |
ROCKER SWITCHES | Farnell |
TRD Series 3 A Top Actuator Silver Contact Plating Rocker Switch | Future Electronics |
Switch Rocker ON None ON SPDT Wire Lug Curved Rocker 3A 125VAC 28VDC 100000Cycle | Avnet America |
ROCKER SWITCH, SPDT, 3A, 125VAC, PANEL | element14 |
Rocker Switches SWITCH ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1825420-1?
Additional datasheets, footprints and schematics for 1825420-1 are listed on our Part Details page. You can also find images and similar parts to 1825420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825420-1 fall under?
The 1825420-1 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825420-1 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825420-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825420-1 often in real-time on the comparison pages.
What if I can't find stock of 1825420-1?
You can fill out our help required form which you can use to request a quote for 1825420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.