Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MHS222R04 |
Actuator Material | POM |
---|---|
Actuator Travel | 4mm, .158in |
Actuator Color | Black |
Terminals Connected | 1-2, 4-5 |
Operating Function | On None On |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Positions | 2 |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
PCB Tail Length | .138in, 3.51mm |
Width | .2441in, 6.2mm |
Length | .5906in, 15mm |
Actuator Length | 4.5mm, .1772in |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Packaging Method | Tray |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Switch Style | Low Profile |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Side |
Termination Type | PC |
Mhs222Ra04=Dpdt Sl Sw R/A Ag |Alcoswitch Te Connectivity 1825290-1 | Newark Electronics |
Switch, Mhs222Ra04=Dpdt Sl Sw R/A Ag | TE Connectivity 1825290-1 | RS Americas |
Switch Slide ON None ON DPDT Side Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1825290-1?
Additional datasheets, footprints and schematics for 1825290-1 are listed on our Part Details page. You can also find images and similar parts to 1825290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825290-1 fall under?
The 1825290-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825290-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825290-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 1825290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825290-1 often in real-time on the comparison pages.
What if I can't find stock of 1825290-1?
You can fill out our help required form which you can use to request a quote for 1825290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.