Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH22304 |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.19
|
508
in stock
|
Buy Now | |
TE Store
from US$3.62
|
4,531
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
508
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
508
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
508
in stock
|
Buy Now | |
Farnell
from US$2.37
|
420
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
Sager
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .079in |
Actuator Material | Thermoplastic |
Terminals Connected | 5-4, 2-1 |
Number of Actuators | Single |
Operating Function | On Off On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Positions | 2 |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Length | 15mm, .5906in |
Width | .2441in, 6.2mm |
Actuator Length | 4.5mm, .18in |
PCB Tail Length | 3.51mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
PCB Mount Retention | With |
Mounting Angle | Vertical |
Packaging Method | Tray |
Terminal Configuration | Standard |
Switch Style | Low Profile |
Threaded Case | Without |
Actuator Style | Lever |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Termination Type | PC |
MHS22304=DPDT SL SW VERT AG Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825289-5 | Internal Number: 1825289-5 | Alias Number: MSH22304 | TE Connectivity | TE Store |
Slide Switches Dpdt On-Off-On Top T/H Slide |Amp Te Connectivity 1825289-5 | Newark Electronics |
Slide Switches DPDT ON-OFF-ON TOP T/H SLIDE | Rapid Electronics |
TE Connectivity - AMP Slide Switch DPDT On-off-on Latched | Distrelec |
SLIDE SWITCHES | Farnell |
Switch Slide ON OFF ON DPDT Top Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mhs22304=Dpdt Sl Sw Vert Ag | TE Connectivity 1825289-5 | RS Americas |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825289-5?
Additional datasheets, footprints and schematics for 1825289-5 are listed on our Part Details page. You can also find images and similar parts to 1825289-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825289-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825289-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825289-5 fall under?
The 1825289-5 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825289-5 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825289-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825289-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825289-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1825289-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825289-5 often in real-time on the comparison pages.
What if I can't find stock of 1825289-5?
You can fill out our help required form which you can use to request a quote for 1825289-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.