Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS6200G04 |
Actuator Material | POM |
---|---|
Actuator Travel | .0787in, 2mm |
Actuator Color | Black |
Number of Positions | 3 |
Number of Actuators | Single |
Terminals Connected | 2-1, 5-4, 8-7, 11-10, 14-13, 17-16 |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Actuator Length | .238in, 6mm |
Width | 9.4mm, .3701in |
Length | .7874in, 20mm |
PCB Tail Length | .118in, 3mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
Packaging Method | Tray |
Grade | Instrumentation |
Threaded Case | With |
Terminal Configuration | Standard |
Switch Type | Slide |
Actuator Style | Top |
Product Type | Switch |
Termination Type | PC |
Switch, Slide, 6Pdt, 20V, Through Hole | Newark Electronics |
Switch, Mss6200G04=6Pdt Sl Sw Au | TE Connectivity 1825271-2 | RS Americas |
Switch Slide 6PDT Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1825271-2?
Additional datasheets, footprints and schematics for 1825271-2 are listed on our Part Details page. You can also find images and similar parts to 1825271-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825271-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825271-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825271-2 fall under?
The 1825271-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825271-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825271-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825271-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825271-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1825271-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825271-2 often in real-time on the comparison pages.
What if I can't find stock of 1825271-2?
You can fill out our help required form which you can use to request a quote for 1825271-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.