Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS4300R04 |
Actuator Color | Black |
---|---|
Actuator Travel | .0787in, 2mm |
Actuator Material | POM |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Number of Positions | 3 |
Number of Actuators | Single |
Terminals Connected | 1-2, 5-6, 9-10, 13-14 |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Actuator Length | 4.2mm, .165in |
Width | 8.4mm, .3307in |
PCB Tail Length | .118in, 3mm |
Length | 22mm, .8661in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tray |
Switch Type | Slide |
Actuator Style | Side |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | PC |
Mss4300R04=4P3T Sl Sw R/A Ag |Amp Te Connectivity 1825268-1 | Newark Electronics |
Slide Switches 4P3T 3POS 0.354BLCK | Rapid Electronics |
Switch Slide 4P3T Side Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Through Hole Slide Switch 4P3T Make-Before-Break 300 mA Extended | TE Connectivity 1825268-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1825268-1?
Additional datasheets, footprints and schematics for 1825268-1 are listed on our Part Details page. You can also find images and similar parts to 1825268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825268-1 fall under?
The 1825268-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825268-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825268-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1825268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825268-1 often in real-time on the comparison pages.
What if I can't find stock of 1825268-1?
You can fill out our help required form which you can use to request a quote for 1825268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.