Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS430004 |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.03
|
1,357
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
1,413
in stock
|
Buy Now | |
TE Store
from US$4.79
|
1,367
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$3.97
|
56
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
37
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$3.85
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Sager
from US$1.73
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .0787in |
Actuator Material | POM |
Number of Positions | 4 |
Operating Function | On On On |
Terminals Connected | 1-3, 5-7, 9-10, 13-15 |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
PCB Tail Length | .137in, 3.5mm |
Actuator Length | 5.5mm, .216in |
Width | .3268in, 8.3mm |
Length | .8661in, 22mm |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Vertical |
PCB Mount Retention | With |
Packaging Method | Tray |
Grade | Instrumentation |
Switch Type | Slide |
Threaded Case | Without |
Actuator Style | Top |
Switch Style | Low Profile |
Product Type | Switch |
Terminal Configuration | Standard |
Termination Type | PC |
Slide Switches SWITCH SLIDE SWITCH | Rapid Electronics |
MSS430004=4P3T SL SW AG Configuration (Pole-Throw): Four Pole - Three Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 4 Four Pole - Three Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825267-1 | Internal Number: 1825267-1 | Alias Number: MSS430004 | TE Connectivity | TE Store |
TE Connectivity - AMP Slide Switch 4 POSs 4P3T On-on-on | Distrelec |
Slide Switches Switch Slide Switch |Amp Te Connectivity 1825267-1 | Newark Electronics |
Switch Slide ON ON ON 4P3T Top Slide 0.3A 125VAC PC Pins Thru-Hole Tray | Avnet America |
Switch, Mss430004=4P3T Sl Sw Ag | TE Connectivity 1825267-1 | RS Americas |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825267-1?
Additional datasheets, footprints and schematics for 1825267-1 are listed on our Part Details page. You can also find images and similar parts to 1825267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825267-1 fall under?
The 1825267-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825267-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825267-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1825267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825267-1 often in real-time on the comparison pages.
What if I can't find stock of 1825267-1?
You can fill out our help required form which you can use to request a quote for 1825267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.