Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS420004 |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
3,061
in stock
|
Buy Now | |
TE Store
from US$3.32
|
1,622
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
406
in stock
|
Buy Now | |
element14
from US$2.14
|
406
in stock
|
Buy Now | |
Farnell
from US$2.16
|
406
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Sager
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | 2mm, .0787in |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Terminals Connected | 1-2, 4-5, 7-8, 10-11 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Actuator Length | .315in, 8mm |
PCB Tail Length | .11in, 2.8mm |
Length | .5906in, 15mm |
Width | 9.4mm, .3701in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Extended, Top |
Termination Type | PC |
Slide switch 2 way 4PDT MSS series | RS |
MSS420004=4PDT SL SW AG Configuration (Pole-Throw): Four Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Four Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825264-1 | Internal Number: 1825264-1 | Alias Number: MSS420004 | TE Connectivity | TE Store |
Switch: slide | Transfer Multisort Elektronik |
Slide Switch, 4Pdt, 0.3A, 125V, Thd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825264-1 | Newark Electronics |
SLIDE SWITCH, 4PDT, 0.3A, 125V, THD | element14 |
Switch Slide 4PDT Extended Top Slide 0.3A 125VAC PC Pins Thru-Hole Tray | Avnet America |
Alcoswitch, Slide switch 2 way 4PDT MSS series | TE Connectivity 1825264-1 | RS Americas |
SLIDE SW 4PDT 0.3A 125VAC | TTI Europe |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825264-1?
Additional datasheets, footprints and schematics for 1825264-1 are listed on our Part Details page. You can also find images and similar parts to 1825264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825264-1 fall under?
The 1825264-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825264-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825264-1 have stock available?
Authorised distributors including RS, TE Store, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1825264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825264-1 often in real-time on the comparison pages.
What if I can't find stock of 1825264-1?
You can fill out our help required form which you can use to request a quote for 1825264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.