Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS225004 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.56
|
26
in stock
|
Buy Now | |
TE Store
from US$2.75
|
6,341
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
1,125
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
375
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
26
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
Distrelec
from US$1.49
|
-
|
Buy Now | |
Sager
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Material | POM |
Actuator Travel | 2mm, .0787in |
Terminals Connected | 2-1, 5-4 |
Number of Positions | 2 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
PCB Tail Length | .137in, 3.5mm |
Length | .5472in, 14mm |
Width | 5.8mm, .227in |
Actuator Length | 11mm, .433in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tray |
Grade | Instrumentation |
Product Type | Switch |
Threaded Case | Without |
Switch Type | Slide |
Actuator Style | Extended, Top |
Terminal Configuration | Standard |
Termination Type | PC |
MSS225004=DPDT SL SW VERT AG Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825263-1 | Internal Number: 1825263-1 | Alias Number: MSS225004 | TE Connectivity | TE Store |
MSS225004=DPDT SL SW VERT AG | Heilind Electronics |
Switch Slide DPDT Extended Top Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole | Avnet America |
Slide Switches Slide Switch Instrumntatn |Amp Te Connectivity 1825263-1 | Newark Electronics |
Slide Switches SLIDE SWITCH INSTRUMNTATN | Rapid Electronics |
MSS Series DPDT On-On 300 mA 125 V PC Pin Through Hole Slide Switch | Future Electronics |
Switch, Mss225004=Dpdt Sl Sw Vert Ag | TE Connectivity 1825263-1 | RS Americas |
TE Connectivity - AMP Slide Switch DPDT On-on Latched | Distrelec |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825263-1?
Additional datasheets, footprints and schematics for 1825263-1 are listed on our Part Details page. You can also find images and similar parts to 1825263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825263-1 fall under?
The 1825263-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825263-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825263-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Avnet America, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1825263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825263-1 often in real-time on the comparison pages.
What if I can't find stock of 1825263-1?
You can fill out our help required form which you can use to request a quote for 1825263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.