Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS1300G04 |
Prices starting from US$3.43
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .0787in |
Actuator Material | POM |
Number of Actuators | Single |
Number of Positions | 3 |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Width | .3228in, 8.2mm |
Actuator Length | 3.8mm, .15in |
PCB Tail Length | 3.8mm, .15in |
Length | .9449in, 24mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention | With |
Packaging Method | Tray |
Grade | Instrumentation |
Actuator Style | Top |
Product Type | Switch |
Threaded Case | With |
Switch Type | Slide |
Terminal Configuration | Standard |
Termination Type | PC |
TE Connectivity - AMP Slide Switch SP3T On-on-on Latched | Distrelec |
MSS1300G04=SP3T SL SW VERT AU | Heilind Electronics |
Mss1300G04=Sp3T Sl Sw Vert Au |Amp Te Connectivity 1825259-2 | Newark Electronics |
Switch Slide SP3T Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tray | Avnet America |
Switch, Mss1300G04=Sp3T Sl Sw Vert Au | TE Connectivity 1825259-2 | RS Americas |
Slide Switches SP3T SL SW VERT AU | Sager |
Where can I find additional details, specifications and documents for a 1825259-2?
Additional datasheets, footprints and schematics for 1825259-2 are listed on our Part Details page. You can also find images and similar parts to 1825259-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825259-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825259-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825259-2 fall under?
The 1825259-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825259-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825259-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825259-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825259-2 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1825259-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825259-2 often in real-time on the comparison pages.
What if I can't find stock of 1825259-2?
You can fill out our help required form which you can use to request a quote for 1825259-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.