Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH133GR04 |
Prices starting from US$2.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.76 |
No stock
|
Buy Now | |
Rapid Electronics | US$2.47 |
450
|
Buy Now | |
Distrelec | US$2.76 |
450
|
Buy Now | |
Newark Electronics | US$3.29 |
-
|
Buy Now | |
Future Electronics | US$2.72 |
-
|
Buy Now | |
Avnet America | US$2.46 |
-
|
Buy Now | |
RS Americas | US$4.18 |
-
|
Buy Now | |
Boersig | US$2.34 |
-
|
Buy Now | |
TE Store | US$5.75 |
-
|
Buy Now | |
Sager | US$2.14 |
-
|
Buy Now |
Actuator Travel | 2mm, .079in |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Number of Actuators | Single |
Terminals Connected | 2-1 |
Number of Positions | 3 |
Operating Function | On On On |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Length | 15mm, .5906in |
PCB Tail Length | .138in, 3.51mm |
Width | .2441in, 6.2mm |
Actuator Length | 4.5mm, .1772in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Tray |
Terminal Configuration | Standard |
Threaded Case | Without |
Switch Style | Low Profile |
Actuator Style | Side |
Product Type | Switch |
Grade | Instrumentation |
Switch Type | Slide |
Termination Type | PC |
Slide Switches SP3T SLIDE SWITCH GOLD CONTACT | Rapid Electronics |
TE Connectivity - AMP Slide Switch SP3T On-on-on Latched | Distrelec |
Slide Switches Sp3T Slide Switch Gold Contact |Amp Te Connectivity 1825256-6 | Newark Electronics |
3 Position SP3T Side Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide ON ON ON SP3T Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mhs133Gra04=Sp3T Sl Sw R/A Au | TE Connectivity 1825256-6 | RS Americas |
Special Order: MHS133GRA04=SP3T SL SW R/A AU Configuration (Pole-Throw): Single Pole - Three Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 3 Single Pole - Three Throw Right Angle Copper Alloy | Slide Switch | Part Number: 1825256-6 | Internal Number: 1825256-6 | Alias Number: MSH133GR04 | TE Connectivity | TE Store |
Slide Switches P3T SL SWITCH R/A AU | Sager |
Where can I find additional details, specifications and documents for a 1825256-6?
Additional datasheets, footprints and schematics for 1825256-6 are listed on our Part Details page. You can also find images and similar parts to 1825256-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825256-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825256-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825256-6 fall under?
The 1825256-6 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825256-6 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825256-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825256-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825256-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1825256-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825256-6 often in real-time on the comparison pages.
What if I can't find stock of 1825256-6?
You can fill out our help required form which you can use to request a quote for 1825256-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.