Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MHS133R04 |
Prices starting from US$2.24
Actuator Travel | 2mm, .079in |
---|---|
Actuator Material | POM |
Actuator Color | Black |
Operating Function | On On On |
Terminals Connected | 2-1 |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Number of Actuators | Single |
Number of Positions | 3 |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Width | .2441in, 6.2mm |
Actuator Length | .1772in, 4.5mm |
PCB Tail Length | .138in, 3.51mm |
Length | 15mm, .5906in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
PCB Mount Retention | With |
Packaging Method | Tray |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Switch Style | Low Profile |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Side |
Termination Type | PC |
Slide Switches Mhs133Ra04=Sp3T Sl Sw R/A Ag |Amp Te Connectivity 1825256-3 | Newark Electronics |
3 Position 3PST Side Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide ON ON ON SP3T Side Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mhs133Ra04=Sp3T Sl Sw R/A Ag | TE Connectivity 1825256-3 | RS Americas |
Special Order: MHS133RA04=SP3T SL SW R/A AG Configuration (Pole-Throw): Single Pole - Three Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 3 Single Pole - Three Throw Right Angle Copper Alloy | Slide Switch | Part Number: 1825256-3 | Internal Number: 1825256-3 | Alias Number: MHS133R04 | TE Connectivity | TE Store |
Slide Switches MHS133RA04 | Sager |
Where can I find additional details, specifications and documents for a 1825256-3?
Additional datasheets, footprints and schematics for 1825256-3 are listed on our Part Details page. You can also find images and similar parts to 1825256-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825256-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825256-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825256-3 fall under?
The 1825256-3 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825256-3 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825256-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825256-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825256-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1825256-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825256-3 often in real-time on the comparison pages.
What if I can't find stock of 1825256-3?
You can fill out our help required form which you can use to request a quote for 1825256-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.