Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH12304 |
Prices starting from US$0.88
Actuator Travel | .079in, 2mm |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Operating Function | On Off On |
Number of Actuators | Single |
Terminals Connected | 2-1 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Positions | 2 |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
PCB Tail Length | 3.51mm, .138in |
Actuator Length | .18in, 4.5mm |
Width | .2441in, 6.2mm |
Length | .5906in, 15mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Grade | Instrumentation |
Switch Style | Low Profile |
Product Type | Switch |
Terminal Configuration | Standard |
Actuator Style | Top |
Threaded Case | Without |
Switch Type | Slide |
Termination Type | PC |
MHS12304=SPDT SL SW VERT AG Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Vertical Copper Alloy | Slide Switch | Part Number: 1825255-5 | Internal Number: 1825255-5 | Alias Number: MSH12304 | TE Connectivity | TE Store |
2 Position SPDT Extended Top Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide ON OFF ON SPDT Extended Top Slide 0.3A 125VAC PC Pins Thru-Hole | Avnet America |
Switch, Mhs12304=Spdt Sl Sw Vert Ag | TE Connectivity 1825255-5 | RS Americas |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825255-5?
Additional datasheets, footprints and schematics for 1825255-5 are listed on our Part Details page. You can also find images and similar parts to 1825255-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825255-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825255-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825255-5 fall under?
The 1825255-5 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825255-5 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825255-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825255-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825255-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1825255-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825255-5 often in real-time on the comparison pages.
What if I can't find stock of 1825255-5?
You can fill out our help required form which you can use to request a quote for 1825255-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.