Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH12204 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
4,490
in stock
|
Buy Now | |
TE Store
from US$1.34
|
4,779
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
4,490
in stock
|
Buy Now | |
element14
from US$0.71
|
4,490
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
3,260
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
3,260
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
1,119
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Material | POM |
Actuator Travel | 4mm, .158in |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Terminals Connected | 2-1 |
Number of Actuators | Single |
Number of Positions | 2 |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Length | 15mm, .5906in |
PCB Tail Length | 3.51mm, .138in |
Actuator Length | 4.5mm, .18in |
Width | 6.2mm, .2441in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Angle | Vertical |
PCB Mount Retention | With |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Actuator Style | Top |
Terminal Configuration | Standard |
Grade | Instrumentation |
Product Type | Switch |
Switch Style | Low Profile |
Threaded Case | Without |
Switch Type | Slide |
Termination Type | PC |
MHS12204=SPDT SL SW VERT AG Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Vertical Copper Alloy | Slide Switch | Part Number: 1825255-1 | Internal Number: 1825255-1 | Alias Number: MSH12204 | TE Connectivity | TE Store |
Slide Sw, Spdt, 03A, 125Vac Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825255-1 | Newark Electronics |
SLIDE SW, SPDT, 03A, 125VAC | element14 |
TE Connectivity 1825255-1 Slide Switch 115V AC 300mA PCB Tail 3.51mm | Rapid Electronics |
TE Connectivity - AMP Slide Switch SPDT On-on Latched | Distrelec |
Switch, Mhs12204=Spdt Sl Sw Vert Ag | TE Connectivity 1825255-1 | RS Americas |
2 Positions SPDT Vertical Through-Hole Low Profile Slide Switch | Future Electronics |
Switch Slide ON None ON SPDT Top Slide 0.3A 125VAC PC Pins Thru-Hole Tray | Avnet America |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825255-1?
Additional datasheets, footprints and schematics for 1825255-1 are listed on our Part Details page. You can also find images and similar parts to 1825255-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825255-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825255-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825255-1 fall under?
The 1825255-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825255-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825255-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825255-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825255-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1825255-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825255-1 often in real-time on the comparison pages.
What if I can't find stock of 1825255-1?
You can fill out our help required form which you can use to request a quote for 1825255-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.