Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
1,025
in stock
|
Buy Now | |
Boersig
from US$0.14
|
7,983
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
433
in stock
|
Buy Now | |
element14
from US$0.26
|
433
in stock
|
Buy Now | |
Farnell
from US$0.18
|
433
in stock
|
Buy Now | |
TE Store
from US$0.21
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$11.79
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Sager
from US$14.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 3.05 – 3.81mm, .12 – .15in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Overall Length | .6in, 15mm |
UL Rating | Listed |
Locking Lance Height | .047in, 1.2mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP FASTIN-FASTON 187 Push-On Term 2.62mm2 | Distrelec |
Terminal Rec 4.75mm Faston | RS |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series Rohs Compliant: Yes |Amp Te Connectivity 182524-2 | Newark Electronics |
FEMALE DISCONNECT | element14 |
187 FASTON,REC.,17-14 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 4.75 mm | Quick Disconnect | Part Number: 182524-2 | Internal Number: 182524-2 | TE Connectivity | TE Store |
Faston Tab Terminal | Avnet America |
187 FASTON,REC.,17-14 AWG,TPP | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | - |
Terminal Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 182524-2?
Additional datasheets, footprints and schematics for 182524-2 are listed on our Part Details page. You can also find images and similar parts to 182524-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182524-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182524-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182524-2 fall under?
The 182524-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 182524-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182524-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 182524-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182524-2 have stock available?
Authorised distributors including Boersig, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 182524-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182524-2 often in real-time on the comparison pages.
What if I can't find stock of 182524-2?
You can fill out our help required form which you can use to request a quote for 182524-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.