1825222-3

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1825222-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1825222-3
Series Information for 1825222-3 - TE Connectivity
  • Status: Active
  • Aliases: TT13D2T04
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TT13D2T04

Specifications

Bushing Style:
Threaded
Color:
Black
Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Thread Size:
10-48
Configuration (Pole-Throw):
Single Pole - Single Throw
Operating Function:
On None On
Switch Contact Plating Material:
Silver
Contact Base Material:
Copper Alloy
Contact Current Rating:
3A
Toggle Length:
.296in, 7.52mm
Dielectric Strength:
1000VAC
Voltage Rating:
20 VDC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Solder
Sealed:
Yes
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Medium
Toggle Actuation:
Vertical
Termination Type:
Wire Lugs, Vertical

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
TT13D2T04
Avnet America
Switch Toggle ON None ON SPDT Medium Baton Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads Bulk
Allied Electronics, Inc
SOLIS SP SPD22-16COM22-18MIL766
Avnet Europe
Switch Toggle ON None ON SPDT Medium Baton Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads Bulk