1825219-6 Switches by TE Connectivity

TT11EGPC104

Status: Active
Series: -
RoHS: Unknown
Aliases: TT11EGPC104
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.07

Distributor Stock
Logo for Farnell
Farnell
from US$11.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.85
352
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$11.30
352
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.86
352
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$10.19
352
in stock
Buy Now
Logo for TE Store
TE Store
from US$20.57
221
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.49
-
Buy Now
Logo for element14
element14
from US$10.23
-
Buy Now
Logo for Boersig
Boersig
from US$11.61
-
Buy Now
Logo for Sager
Sager
from US$8.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Bushing Style Unthreaded
Seal Type Terminal Seal (Epoxy)
Configuration (Pole-Throw) Single Pole - Double Throw
Operating Function On Off On
Contact Base Material Copper Alloy
Switch Contact Plating Material Gold
Toggle Length 5.61mm, .221in
Contact Resistance 10mΩ
Dielectric Strength 1000VAC
Voltage Rating 20 VDC
Insulation Resistance 1000MΩ
Process Sealed No
UL Flammability Rating UL 94V-0
Mounting Type Through Hole
Product Type Switch
Toggle Style Baton Short
Switch Type Toggle
Toggle Actuation PC
Sealed Yes
Termination Type Vertical, Printed Circuit

Alternative Descriptions

Toggle Switches Tt11Egpc104 |Amp Te Connectivity 1825219-6 | Newark Electronics
Toggle Switches TT11EGPC104 | Rapid Electronics
TE Connectivity - AMP Toggle Switch SPDT On-off-on | Distrelec
TT11EGPC104 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Process Sealed: No Toggle Style: Baton Short Single Pole - Double Throw Copper Alloy Gold | Toggle Switch | Part Number: 1825219-6 | Internal Number: 1825219-6 | Alias Number: TT11EGPC104 | TE Connectivity | TE Store
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount Bulk | Avnet America
Switch, Tt11Egpc104 | TE Connectivity 1825219-6 | RS Americas
SWITCH, TOGGLE, SPDT, 3A, 20V | element14
Toggle Switches SPDT ON-OFF-ON | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825219-6?

Additional datasheets, footprints and schematics for 1825219-6 are listed on our Part Details page. You can also find images and similar parts to 1825219-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825219-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825219-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825219-6 fall under?

The 1825219-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 1825219-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825219-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1825219-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1825219-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825219-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825219-6 often in real-time on the comparison pages.

What if I can't find stock of 1825219-6?

You can fill out our help required form which you can use to request a quote for 1825219-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay