Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSSA2350G04 |
Actuator Travel | 2mm, .079in |
---|---|
Actuator Color | Black |
Actuator Material | Nylon |
Terminals Connected | 1-3, 5-7 |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Number of Positions | 3 |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | 10.4mm, .41in |
Width | 9.35mm, .3681in |
Length | .9504in, 24.14mm |
PCB Tail Length | .136in, 3.51mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
Packaging Method | Tray |
Product Type | Switch |
Grade | Instrumentation |
Actuator Style | Extended, Top |
Switch Type | Slide |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | PC |
Mssa2350G04=Sw Slide, Dp3T Au |Amp Te Connectivity 1825198-2 | Newark Electronics |
Switch Slide DP3T Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
MSSA2350G04=SW SLIDE, DP3T AU | TE Connectivity 1825198-2 | RS Americas |
Special Order: MSSA2350G04=SW SLIDE, DP3T AU Configuration (Pole-Throw): Double Pole - Three Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 3 Double Pole - Three Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825198-2 | Internal Number: 1825198-2 | Alias Number: MSSA2350G04 | TE Connectivity | TE Store |
Slide Switches SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825198-2?
Additional datasheets, footprints and schematics for 1825198-2 are listed on our Part Details page. You can also find images and similar parts to 1825198-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825198-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825198-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825198-2 fall under?
The 1825198-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825198-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825198-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825198-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825198-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1825198-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825198-2 often in real-time on the comparison pages.
What if I can't find stock of 1825198-2?
You can fill out our help required form which you can use to request a quote for 1825198-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.