Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | APA1FGRA04 |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.88
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$7.48
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
157
in stock
|
Buy Now | |
Farnell
from US$8.83
|
130
in stock
|
Buy Now | |
TE Store
from US$11.82
|
1
in stock
|
Buy Now | |
Avnet America
-
|
822
in stock
|
Buy Now | |
RS Americas
from US$11.67
|
-
|
Buy Now | |
Boersig
from US$7.75
|
-
|
Buy Now | |
Sager
from US$6.39
|
-
|
Buy Now |
Actuator Material | Polyester |
---|---|
Case Material | Polyester |
Actuator Profile | Extended |
Actuator Color | Black |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Ganged | No |
Tactile | No |
Support Bracket | Without |
Operating Function | Momentary |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold over Nickel |
Contact Current Rating | .05A |
Contact Base Material | Phosphor Bronze |
Button Width | 2.463mm, .097in |
Actuator Length | 3.05mm, .12in |
Voltage Rating | 48VDC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Actuator Style | Round |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Pushbutton Switches Spdt Mom Round R/A Pc Push |Amp Te Connectivity 1825174-3 | Newark Electronics |
Pushbutton Switches SPDT MOM ROUND R/A PC PUSH | Rapid Electronics |
TE Connectivity - AMP Push Button Switch APA1FGRA04 | Distrelec |
PUSHBUTTON SWITCH, SPDT, 0.05A, 48V, TH | Farnell |
APA1FGRA04 Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Unthreaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: 1825174-3 | Internal Number: 1825174-3 | Alias Number: APA1FGRA04 | TE Connectivity | TE Store |
Switch Push Button (ON) ON SPDT Round Plunger 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Switch, Apa1Fgra04 | TE Connectivity 1825174-3 | RS Americas |
Pushbutton Switches SPDT MOM ROUND R/A PC PUSH SWT | Sager |
Where can I find additional details, specifications and documents for a 1825174-3?
Additional datasheets, footprints and schematics for 1825174-3 are listed on our Part Details page. You can also find images and similar parts to 1825174-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825174-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825174-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825174-3 fall under?
The 1825174-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825174-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825174-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825174-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825174-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825174-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825174-3 often in real-time on the comparison pages.
What if I can't find stock of 1825174-3?
You can fill out our help required form which you can use to request a quote for 1825174-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.