Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A203MD9AB04 |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.98
|
30
in stock
|
Buy Now | |
TE Store
from US$7.25
|
448
in stock
|
Buy Now | |
Rapid Electronics
from US$5.29
|
245
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
76
in stock
|
Buy Now | |
Farnell
from US$5.13
|
70
in stock
|
Buy Now | |
Avnet America
from US$5.53
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Unthreaded |
Seal Type | Terminal Seal (Epoxy) |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Bushing Length | .28in |
Toggle Length | .27in, 6.86mm |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Horizontal |
Sealed | Yes |
Toggle Style | Baton Short |
Termination Type | Right Angle |
A203MD9AB04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 1825139-2 | Internal Number: 1825139-2 | Alias Number: A203MD9AB04 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-off-on | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch,toggle,2P,on off on,PCB mount,5A | RS |
AMP1825139-2 | Avnet America |
Toggle Switches DPDT RA PC GOLD TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825139-2?
Additional datasheets, footprints and schematics for 1825139-2 are listed on our Part Details page. You can also find images and similar parts to 1825139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825139-2 fall under?
The 1825139-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825139-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825139-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Farnell have stock available or on a lead time for 1825139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825139-2 often in real-time on the comparison pages.
What if I can't find stock of 1825139-2?
You can fill out our help required form which you can use to request a quote for 1825139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.