Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201MD9AV2Q04 |
Prices starting from US$1.95
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Toggle Length | 6.86mm, .27in |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Actuation | Vertical |
Toggle Style | Baton Short |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Termination Type | Vertical Right Angle |
Switch,toggle,2P,on on,PCB mount,5A | RS |
Toggle Sw, Dpdt, 5A, 120Vac, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825138-9 | Newark Electronics |
Switch Toggle ON None ON DPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk | Avnet America |
TOGGLE SW, DPDT, 5A, 120VAC, THT | element14 |
Special Order: A201MD9AV2Q04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1825138-9 | Internal Number: 1825138-9 | Alias Number: A201MD9AV2Q04 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 1825138-9?
Additional datasheets, footprints and schematics for 1825138-9 are listed on our Part Details page. You can also find images and similar parts to 1825138-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825138-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825138-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825138-9 fall under?
The 1825138-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825138-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825138-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825138-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825138-9 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 1825138-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825138-9 often in real-time on the comparison pages.
What if I can't find stock of 1825138-9?
You can fill out our help required form which you can use to request a quote for 1825138-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.