1825138-1

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1825138-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1825138-1
Series Information for 1825138-1 - TE Connectivity
  • Status: Active
  • Aliases: A201KAB04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A201KAB04

Specifications

Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Thread Size:
1/4-40 UNS-2A
Bushing Style:
Unthreaded
Operating Function:
On On
Configuration (Pole-Throw):
Double Pole - Double Throw
Contact Base Material:
Copper
Switch Contact Plating Material:
Gold
Toggle Length:
.641in, 16.28mm
Bushing Length:
.28in
Insulation Resistance:
1000MΩ
Dielectric Strength:
1000VAC
Voltage Rating:
20 V
Contact Resistance:
10mΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-1
Mounting Type:
Through Hole
Product Type:
Switch
Switch Type:
Toggle
Toggle Style:
Locking
Toggle Actuation:
Horizontal
Sealed:
Yes
Termination Type:
Right Angle

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
A201KAB04
RS Components
Switch,toggle,2P,on on,PCB mount,5A
Newark Electronics
A201KAB04
Avnet America
Switch Toggle ON None ON DPDT Locking Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads Bulk
Avnet Europe
Switch Toggle ON None ON DPDT Locking Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads Bulk