Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103P3ZQ04 |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.87
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$8.54
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$4.68
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$7.54
|
97
in stock
|
Buy Now | |
Avnet America
from US$3.80
|
-
|
Buy Now | |
Boersig
from US$3.49
|
-
|
Buy Now | |
Sager
from US$3.06
|
-
|
Buy Now | |
Farnell
from US$9.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Thread Size | 1/4-40 UNS-2A |
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 16.28mm, .641in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Toggle Style | Flat |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | Wire Lugs |
Toggle Switch, Spdt, On-Off-On, Latched Rohs Compliant: Yes |Amp Te Connectivity 1825137-6 | Newark Electronics |
Toggle Switch SPDT On-off-on Latched | Rapid Electronics |
TE Connectivity A103P3ZQ04 Toggle Switch SPDT On-off-on | Distrelec |
Switch Toggle ON OFF ON SPDT Flat Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches A103P3ZQ04 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1825137-6?
Additional datasheets, footprints and schematics for 1825137-6 are listed on our Part Details page. You can also find images and similar parts to 1825137-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825137-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825137-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825137-6 fall under?
The 1825137-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825137-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825137-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825137-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825137-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1825137-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825137-6 often in real-time on the comparison pages.
What if I can't find stock of 1825137-6?
You can fill out our help required form which you can use to request a quote for 1825137-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.