Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103MD9AV2B04 |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$5.50
|
48
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
48
in stock
|
Buy Now | |
Avnet America
from US$3.13
|
-
|
Buy Now | |
Sager
from US$3.02
|
-
|
Buy Now | |
Farnell
from US$3.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Unthreaded |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Bushing Length | .28in |
Toggle Length | .27in, 6.86mm |
Contact Resistance | 10mΩ |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Baton Short |
Termination Type | Vertical Right Angle |
Toggle Switches On-Off-On Spdt Bat Short |Amp Te Connectivity 1825137-5 | Newark Electronics |
Toggle Switches ON-OFF-ON SPDT Bat Short | Rapid Electronics |
TE Connectivity A103MD9AV2B04 Toggle Switch SPDT On-off- | Distrelec |
Switch,toggle,1P,on off on,PCB mount,5A | RS |
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk | Avnet America |
Toggle Switches A103MD9AV2B04 | Sager |
Where can I find additional details, specifications and documents for a 1825137-5?
Additional datasheets, footprints and schematics for 1825137-5 are listed on our Part Details page. You can also find images and similar parts to 1825137-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825137-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825137-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825137-5 fall under?
The 1825137-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825137-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825137-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825137-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825137-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1825137-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825137-5 often in real-time on the comparison pages.
What if I can't find stock of 1825137-5?
You can fill out our help required form which you can use to request a quote for 1825137-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.