1825137-3

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1825137-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1825137-3
Series Information for 1825137-3 - TE Connectivity
  • Status: Active
  • Aliases: A103MD9AG04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A103MD9AG04

Specifications

Bushing Style:
Unthreaded
Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On Off On
Contact Base Material:
Copper
Contact Current Rating:
5A
Switch Contact Plating Material:
Gold over Silver
Bushing Length:
.28in
Toggle Length:
.27in, 6.86mm
Voltage Rating:
125 VAC, 28 VDC
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Process Sealed:
No
UL Flammability Rating:
UL 94V-1
Mounting Type:
Through Hole
Sealed:
Yes
Product Type:
Switch
Toggle Actuation:
Horizontal
Switch Type:
Toggle
Toggle Style:
Baton Short
Termination Type:
Right Angle

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
A103MD9AG04
Avnet America
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC 0.4VA PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON OFF ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC 0.4VA PC Mount with Bracket Bulk