1825137-1

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1825137-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1825137-1
Series Information for 1825137-1 - TE Connectivity
  • Status: Active
  • Aliases: A103KZQ04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A103KZQ04

Specifications

Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Thread Size:
1/4-40 UNS-2A
Bushing Style:
Unthreaded
Operating Function:
On Off On
Configuration (Pole-Throw):
Single Pole - Double Throw
Contact Base Material:
Copper
Contact Current Rating:
5A
Switch Contact Plating Material:
Silver
Bushing Length:
.28in
Toggle Length:
.641in, 16.28mm
Voltage Rating:
125 VAC, 28 VDC
Insulation Resistance:
1000MΩ
Dielectric Strength:
1000VAC
Contact Resistance:
10mΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-1
Mounting Type:
Solder
Switch Type:
Toggle
Sealed:
Yes
Product Type:
Switch
Toggle Style:
Locking
Toggle Actuation:
Vertical
Termination Type:
Wire Lugs

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch Toggle ON OFF ON SPDT Locking Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle ON OFF ON SPDT Locking Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk
Series Information for 1825137-1 - TE Connectivity

Description

A103KZQ04

Alternate Descriptions

Avnet America
Switch Toggle ON OFF ON SPDT Locking Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle ON OFF ON SPDT Locking Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk