Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101L1D9V30Q04 |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
335
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
335
in stock
|
Buy Now | |
Distrelec
from US$4.15
|
335
in stock
|
Buy Now | |
Farnell
from US$5.66
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
Sager
from US$2.24
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Toggle Length | .71in, 18.03mm |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Product Type | Switch |
Switch Type | Toggle |
Toggle Style | Lever |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Vertical Support Bracket |
Toggle Switches A101L1D9V30Q04 | Rapid Electronics |
TE Connectivity - AMP Toggle Switch A101L1D9V30Q04 | Distrelec |
TOGGLE SWITCH, SPDT, 5A, 125VAC, THT | Farnell |
Switch,toggle,1P,on on,PCB mount,5A | RS |
Toggle Switches A101L1D9V30Q04 Rohs Compliant: Yes |Amp Te Connectivity 1825136-9 | Newark Electronics |
Switch Toggle ON None ON SPDT Round Lever PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1825136-9?
Additional datasheets, footprints and schematics for 1825136-9 are listed on our Part Details page. You can also find images and similar parts to 1825136-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825136-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825136-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825136-9 fall under?
The 1825136-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825136-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825136-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825136-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825136-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1825136-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825136-9 often in real-time on the comparison pages.
What if I can't find stock of 1825136-9?
You can fill out our help required form which you can use to request a quote for 1825136-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.