Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101KAB04 |
Bushing Thread Size | 1/4-40 UNS-2A |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Bushing Length | .28in |
Toggle Length | 16.28mm, .641in |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Horizontal |
Toggle Style | Locking |
Termination Type | Right Angle |
Switch,toggle,1P,on on,PCB mount,5A | RS |
A101Kab04 |Alcoswitch Te Connectivity 1825136-2 | Newark Electronics |
Switch Toggle ON None ON SPDT Locking Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads Bulk | Avnet America |
Special Order: A101KAB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 UNS-2A Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 UNS-2A Copper Gold | Toggle Switch | Part Number: 1825136-2 | Internal Number: 1825136-2 | Alias Number: A101KAB04 | TE Connectivity | TE Store |
Toggle Switches A101KAB04 | Sager |
Where can I find additional details, specifications and documents for a 1825136-2?
Additional datasheets, footprints and schematics for 1825136-2 are listed on our Part Details page. You can also find images and similar parts to 1825136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825136-2 fall under?
The 1825136-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825136-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825136-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 1825136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825136-2 often in real-time on the comparison pages.
What if I can't find stock of 1825136-2?
You can fill out our help required form which you can use to request a quote for 1825136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.