Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101K1V30B04 |
Bushing Thread Size | 1/4-40 UNS-2A |
---|---|
Bushing Style | Threaded |
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Toggle Length | 17.27mm, .68in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Vertical |
Sealed | Yes |
Toggle Style | Locking |
Termination Type | Vertical Support Bracket |
A101K1V30B04 |Alcoswitch Te Connectivity 1825136-1 | Newark Electronics |
Switch Toggle ON None ON SPDT Locking Lever PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads Bulk | Avnet America |
Special Order: A101K1V30B04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 UNS-2A Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 UNS-2A Copper Gold | Toggle Switch | Part Number: 1825136-1 | Internal Number: 1825136-1 | Alias Number: A101K1V30B04 | TE Connectivity | TE Store |
Toggle Switches | Sager |
Where can I find additional details, specifications and documents for a 1825136-1?
Additional datasheets, footprints and schematics for 1825136-1 are listed on our Part Details page. You can also find images and similar parts to 1825136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825136-1 fall under?
The 1825136-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825136-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825136-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 1825136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825136-1 often in real-time on the comparison pages.
What if I can't find stock of 1825136-1?
You can fill out our help required form which you can use to request a quote for 1825136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.