Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Color | Black |
---|---|
Actuator Profile | Extended |
Cover Material | Stainless Steel |
Case Color | Black |
Case Material | Nylon |
Actuator Material | Nylon |
Actuator Force | 5.648oz, 160g |
Bushing Style | Unthreaded |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile Feel | With |
Number of Actuators | 1 |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Actuator Length | 1.4mm, .055in |
Button Width | .094in, 2.38mm |
Switch Height | .281in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Right Angle |
Mounting Type | Surface Mount |
Comment | With locating boss/peg/post(s) |
Packaging Method | Tape & Reel |
Illuminated | With |
Dust Proof | No |
Product Type | Switch |
Actuator Style | Rectangular |
Leg Style | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tact,smt,j-Ld,side Act,w/Boss |Te Connectivity 1825106-4 | Newark Electronics |
Tactile Switches TACT SMT J-LD SIDE ACT W/BOSS | Future Electronics |
Switch Tactile OFF (ON) SPST Rectangular Plunger J-Bend 0.05A 12VDC 100000Cycle 1.568N SMD T/R | Avnet America |
Switch, Tact, Smt, J-Ld, Side Act, W/Boss | TE Connectivity 1825106-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1825106-4?
Additional datasheets, footprints and schematics for 1825106-4 are listed on our Part Details page. You can also find images and similar parts to 1825106-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825106-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825106-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825106-4 fall under?
The 1825106-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825106-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825106-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825106-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825106-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1825106-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825106-4 often in real-time on the comparison pages.
What if I can't find stock of 1825106-4?
You can fill out our help required form which you can use to request a quote for 1825106-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.