Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPF11CGPC004 |
Prices starting from US$14.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.16
|
No stock
|
Buy Now | |
Heilind Electronics
from US$18.78
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$18.45
|
182
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
182
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.78
|
61
in stock
|
Buy Now | |
Avnet America
from US$14.84
|
-
|
Buy Now | |
TE Store
from US$34.50
|
-
|
Buy Now | |
Sager
from US$15.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | Polyester |
---|---|
Bushing Style | Threaded |
Actuator Color | Black |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Epoxy) |
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Ganged | No |
Tactile | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO, Momentary |
Panel Cutout Size | 6.5 (Diameter)mm |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold over Nickel |
Actuator Length | 4.318mm, .17in |
Button Width | .132in, 3.35mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | No center terminal |
Packaging Method | Bulk |
Dust Proof | No |
Illuminated | No |
Actuator Style | Round |
Switch Type | Pushbutton |
Product Type | Switch |
Termination Type | Printed Circuit |
Temperature Rating | High |
TPF11CGPC004 | Heilind Electronics |
Pushbutton Switches SW P/B NOR-OPEN | Rapid Electronics |
PUSH BUTTON AND KEYBOARD SWITCHES | Farnell |
Switch Push Button N.O. SPST Round Plunger 20VAC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Special Order: TPF11CGPC004 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: 1825100-1 | Internal Number: 1825100-1 | Alias Number: TPF11CGPC004 | TE Connectivity | TE Store |
Pushbutton Switches TPF11CGPC004 | Sager |
Where can I find additional details, specifications and documents for a 1825100-1?
Additional datasheets, footprints and schematics for 1825100-1 are listed on our Part Details page. You can also find images and similar parts to 1825100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825100-1 fall under?
The 1825100-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825100-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825100-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1825100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825100-1 often in real-time on the comparison pages.
What if I can't find stock of 1825100-1?
You can fill out our help required form which you can use to request a quote for 1825100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.