Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPB11CGRA204 |
Actuator Material | Thermoplastic |
---|---|
Actuator Color | Red |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
Actuator Profile | Extended |
Seal Type | Terminal Seal (Epoxy) |
Case Material | Thermoplastic (LCP) |
Number of Actuators | Single |
Support Bracket | Without |
Ganged | No |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | Off (On) |
ESD Grounding Terminal | Without |
Tactile | Yes |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | 3.4mm, .134in |
Button Width | .15in, 3.81mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Bulk |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Pushbutton Switches Tpb11Cgra204 |Amp Te Connectivity 1825097-4 | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 20VAC 20VDC 0.4VA 3.92N Thru-Hole Loose Piece | Avnet America |
TE Connectivity - AMP Tactile Switch SPST-NO 5.23 x 8.12mm | Distrelec |
Pushbutton Switches TPB11CGRA204 | Sager |
Where can I find additional details, specifications and documents for a 1825097-4?
Additional datasheets, footprints and schematics for 1825097-4 are listed on our Part Details page. You can also find images and similar parts to 1825097-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825097-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825097-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825097-4 fall under?
The 1825097-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825097-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825097-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825097-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825097-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and Distrelec have stock available or on a lead time for 1825097-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825097-4 often in real-time on the comparison pages.
What if I can't find stock of 1825097-4?
You can fill out our help required form which you can use to request a quote for 1825097-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.