Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TP11CGPC004 |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.78
|
No stock
|
Buy Now | |
TE Store
from US$6.46
|
3,592
in stock
|
Buy Now | |
RS
from US$3.89
|
994
in stock
|
Buy Now | |
Rapid Electronics
from US$3.85
|
754
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
754
in stock
|
Buy Now | |
Distrelec
from US$3.65
|
754
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
675
in stock
|
Buy Now | |
Heilind Electronics
from US$3.22
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.22
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
-
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
element14
from US$3.84
|
-
|
Buy Now | |
Boersig
from US$3.96
|
-
|
Buy Now | |
Sager
from US$2.32
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Profile | Flush |
---|---|
Actuator Material | Thermoplastic |
Case Material | Thermoplastic (LCP) |
Seal Type | Terminal Seal (Epoxy) |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
Actuator Color | Black |
Tactile | Yes |
Support Bracket | Without |
Ganged | No |
Operating Function | Off (On) |
Number of Actuators | Single |
Snap Action | Without |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .129in, 3.27mm |
Button Width | .15in, 3.81mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | Yes |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Bulk |
Product Type | Switch |
Actuator Style | Rectangular |
Dust Proof | No |
Switch Type | Pushbutton |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
TP11CGPC004 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Unthreaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: 1825095-1 | Internal Number: 1825095-1 | Alias Number: TP11CGPC004 | TE Connectivity | TE Store |
Switch Pushbutton SPST-NO Through Hole | RS |
Pushbutton Switches SP MOM SQ BLK ACT | Rapid Electronics |
TE Connectivity - AMP Push Button Switch TP11CGPC004 | Distrelec |
Switch Push Button OFF (ON) SPST Rectangular Button 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
PUSHBUTTON SWITCH, SPST, 0.4VA, 20V, TH | Farnell |
TP11CGPC004 | Heilind Electronics |
Pb Switch, Spst, 0.4Va, 20Vac, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825095-1 | Newark Electronics |
TP Series SPST Off-Momentary Wire Lug Through Hole Pushbutton Switch | Future Electronics |
PB SWITCH, SPST, 0.4VA, 20VAC, THT | element14 |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825095-1?
Additional datasheets, footprints and schematics for 1825095-1 are listed on our Part Details page. You can also find images and similar parts to 1825095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825095-1 fall under?
The 1825095-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825095-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825095-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1825095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825095-1 often in real-time on the comparison pages.
What if I can't find stock of 1825095-1?
You can fill out our help required form which you can use to request a quote for 1825095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.