Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 516-AG7D-LF |
No distributors results available
Sleeve Plating Material | Brass |
---|---|
Frame Style | Closed |
Color | Black |
Sleeve Material | Brass |
Number of Positions | 16 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Beryllium Copper |
Socket Type | DIP |
Contact Mating Area Plating Material | Gold |
Contact Fabrication | Screw Machine |
Socket Style | Standard |
Contact Mating Area Plating Thickness | 20µin |
Contact Type | Pin |
Mating Contact Type | Four-Fingered |
Height Above PC Board | 11.43mm, .45in |
Length | .8in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mounting Angle | Right Angle/Horizontal |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Quantity per Tube | 30 |
Packaging Quantity | 30 |
Packaging Method | Box & Tube, Tube |
Tubes per Box | 150 |
Row-to-Row Spacing | 7.62mm, .3in |
Profile | Standard |
Leg Style | Straight |
Product Type | Socket |
DIP Socket Type | Closed Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Termination Post Length | 4.32mm, .17in |
Where can I find additional details, specifications and documents for a 1825088-4?
Additional datasheets, footprints and schematics for 1825088-4 are listed on our Part Details page. You can also find images and similar parts to 1825088-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825088-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825088-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825088-4 fall under?
The 1825088-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1825088-4 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825088-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825088-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825088-4 have stock available?
There is no stock from authorised distributors for 1825088-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825088-4 often in real-time on the comparison pages.
What if I can't find stock of 1825088-4?
You can fill out our help required form which you can use to request a quote for 1825088-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.