Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
2,351
in stock
|
Buy Now | |
TE Store
from US$1.70
|
14,096
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,351
in stock
|
Buy Now | |
element14
from US$1.04
|
2,351
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
Actuator Force | 18.356oz, 520g |
---|---|
Actuator Profile | Extended |
Actuator Material | Silicone Rubber |
Case Color | Black |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Color | Green |
Cover Material | Stainless Steel |
Number of Actuators | 1 |
Tactile Feel | With |
Support Bracket | Without |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Switch Height | .098in, 2.5mm |
Button Width | 1.87mm, .074in |
Actuator Length | .8mm, .031in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Dust Proof | No |
Leg Style | Gull Wing |
Actuator Style | Round |
Illuminated | With |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT,SMT,4X6MM,AG/PL, 520GF Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1825086-3 | Internal Number: 1825086-3 | TE Connectivity | TE Store |
Tact,smt,4X6Mm,ag/Pl, 520Gf Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825086-3 | Newark Electronics |
Switch, Tact, Smt,4X6Mm, Ag/Pl, 520Gf | TE Connectivity 1825086-3 | RS Americas |
Tactile Switches TACT,SMT,4X6MM,AG/PL, 520GF | Sager |
Where can I find additional details, specifications and documents for a 1825086-3?
Additional datasheets, footprints and schematics for 1825086-3 are listed on our Part Details page. You can also find images and similar parts to 1825086-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825086-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825086-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825086-3 fall under?
The 1825086-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825086-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825086-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825086-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825086-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1825086-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825086-3 often in real-time on the comparison pages.
What if I can't find stock of 1825086-3?
You can fill out our help required form which you can use to request a quote for 1825086-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.