Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
3,854
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
3,854
in stock
|
Buy Now | |
Farnell
from US$0.79
|
3,100
in stock
|
Buy Now | |
element14
from US$0.80
|
644
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
288
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
TE Store
from US$1.38
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Silicone Rubber |
---|---|
Cover Material | Stainless Steel |
Actuator Force | 260g, 9.178oz |
Actuator Color | Red |
Case Material | Nylon |
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Case Color | Black |
Snap Action | Without |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Support Bracket | Without |
Operating Function | NO |
Ganged | With |
Number of Actuators | 1 |
ESD Grounding Terminal | Without |
Tactile | Yes |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Switch Height | .098in, 2.5mm |
Button Width | 1.87mm, .074in |
Actuator Length | .031in, .8mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Actuator Style | Round |
Illuminated | With |
Product Type | Switch |
Leg Style | Gull Wing |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
TACTILE SWITCH, SPST, 0.05A, 32V, SMD | Farnell |
Tact,smt,gull Wing,4X6Mm,ag/Pl Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825086-2 | Newark Electronics |
SMT Sealed,Tact,Gull,4x6mm | RS |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 32VDC 100000Cycle 2.55N SMD T/R | Avnet America |
Switch, Tact, Smt, Gull Wing,4X6Mm, Ag/Pl | TE Connectivity 1825086-2 | RS Americas |
TE Connectivity TACT SMT GULL WING 4X6MM AG/PL Tactile S | Distrelec |
Special Order: TACT,SMT,GULL WING,4X6MM,AG/PL Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1825086-2 | Internal Number: 1825086-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1825086-2?
Additional datasheets, footprints and schematics for 1825086-2 are listed on our Part Details page. You can also find images and similar parts to 1825086-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825086-2 fall under?
The 1825086-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825086-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825086-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825086-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825086-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 1825086-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825086-2 often in real-time on the comparison pages.
What if I can't find stock of 1825086-2?
You can fill out our help required form which you can use to request a quote for 1825086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.