Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C23004 |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
1
in stock
|
Buy Now | |
TE Store
from US$2.66
|
976
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
1
in stock
|
Buy Now | |
element14
from US$1.13
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cap Color | Black |
---|---|
Color | Black |
Cap Height | 10.01mm, .394in |
Cap Diameter | .6in |
For Use With | Green Series Push Button Switches |
Comment | See Drawings 1805040 and 1805041 for switches. |
Packaging Method | Box & Carton |
Product Type | Accessory |
Style | Round |
Accessory Type | Pushbutton Switch Boot Seal |
C23004 CAP BLACK Switch Accessory Type: Pushbutton Switch Boot Seal Product Shape: Round Primary Product Color: Black Pushbutton Switch Boot Seal Round Black | Switch Seal & Accessories | Part Number: 1825069-1 | Internal Number: 1825069-1 | Alias Number: C23004 | TE Connectivity | TE Store |
Pushbutton Switch Boot Seal, Black Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825069-1 | Newark Electronics |
PUSHBUTTON SWITCH BOOT SEAL, BLACK | element14 |
Switch Access Push Button Switch Boot Seal | Avnet America |
Switch, C23004 Cap Black | TE Connectivity 1825069-1 | RS Americas |
Switch Bezels / Switch Caps RND SNAP FIT PUSH BT BLACK CAP | Sager |
Where can I find additional details, specifications and documents for a 1825069-1?
Additional datasheets, footprints and schematics for 1825069-1 are listed on our Part Details page. You can also find images and similar parts to 1825069-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825069-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825069-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825069-1 fall under?
The 1825069-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825069-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825069-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825069-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825069-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1825069-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825069-1 often in real-time on the comparison pages.
What if I can't find stock of 1825069-1?
You can fill out our help required form which you can use to request a quote for 1825069-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.