Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE0904 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
1,529
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,529
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
1,529
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
1,529
in stock
|
Buy Now | |
Farnell
from US$2.14
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
TE Store
from US$2.33
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 9 |
Number of Switches | 9 |
Auto-Insertable | Yes |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | 24.84mm, .978in |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 15 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Ext Act 9Pos |Amp Te Connectivity 1825057-8 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST EXT ACT 9POS | Rapid Electronics |
TE Connectivity ADE0904 DIP SWITCH EXT THRU/HL Slide Dip | Distrelec |
SIPDIP SWITCHES | Farnell |
9 POS SP/ST DIP SWITCH EXTENDED SLIDE ACTUATOR | Future Electronics |
Switch DIP OFF ON SPST 9 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Ade0904=Dip Switch, itch, Ext, Thru/Hl | TE Connectivity 1825057-8 | RS Americas |
Special Order: ADE0904=DIP SWITCH,EXT,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 9 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825057-8 | Internal Number: 1825057-8 | Alias Number: ADE0904 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 9POS | Sager |
Where can I find additional details, specifications and documents for a 1825057-8?
Additional datasheets, footprints and schematics for 1825057-8 are listed on our Part Details page. You can also find images and similar parts to 1825057-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825057-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825057-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825057-8 fall under?
The 1825057-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825057-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825057-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825057-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825057-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825057-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825057-8 often in real-time on the comparison pages.
What if I can't find stock of 1825057-8?
You can fill out our help required form which you can use to request a quote for 1825057-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.