Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825043-3 |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.28
|
54
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
4,491
in stock
|
Buy Now | |
Conrad
from US$2.19
|
476
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
54
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now | |
Sager
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Movement Differential | .8mm, .031in |
---|---|
Releasing Force | 8g, .282oz |
Operating Position | .311in, 7.9mm |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Brass |
Contact Current Rating | .1A |
Switch Contact Plating Material | Gold over Nickel |
Pre Travel | 3mm, .118in |
Voltage Rating | 30VDC, 125VAC |
Housing Material | Nylon - GF |
Mounting Type | Printed Circuit Board |
Mounting Angle | Vertical |
Operating Force | 1.764oz, 50g |
Over Travel | .6mm, .024in |
Switch Type | Snap Action |
Switch Style | Ultra Miniature |
Actuator Style | Lever, Normal |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Switch Snap Action N.O./N.C. SPDT Lever PC Pins 0.1A 125VAC 30VDC 0.49N Screw Mount/Through Hole Tray | Avnet America |
Additional technical information: Approval UL. | Conrad |
Basic/Snap Action Switches Microswitch Snap Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825043-3 | Newark Electronics |
TE Connectivity 1825043-3 Micro Switch 30V DC 0.1A | Rapid Electronics |
UP01DTANLA04 | Future Electronics |
MICROSWITCH, SPDT, 0.1A, 125VAC, 50GF | element14 |
TE Connectivity UP01DTANLA04 MICROSWITCH SNAP Snap Actin | Distrelec |
Basic / Snap Action Switches SWITCH MICRO SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825043-3?
Additional datasheets, footprints and schematics for 1825043-3 are listed on our Part Details page. You can also find images and similar parts to 1825043-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825043-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825043-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825043-3 fall under?
The 1825043-3 is listed under Relays, Contactors & Switches > Switches > Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825043-3 when available in the Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825043-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825043-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825043-3 have stock available?
Authorised distributors including Avnet America, Conrad, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1825043-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825043-3 often in real-time on the comparison pages.
What if I can't find stock of 1825043-3?
You can fill out our help required form which you can use to request a quote for 1825043-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.