Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SE1EGPC04 |
Actuator Travel | 2.2mm, .087in |
---|---|
Actuator Color | Yellow |
Actuator Material | PBT Basin |
Number of Positions | 3 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Number of Actuators | Single |
Process Seal Material | Silicone Rubber |
Terminals Connected | 1-2, 2-3 |
Contact Base Material | Phosphor Bronze |
Switch Contact Plating Material | Gold |
Width | .19in, 5mm |
Length | .37in, 9.5mm |
Actuator Length | 2.8mm, .1102in |
PCB Tail Length | 3.3mm, .13in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Extended |
PCB Mount Retention | With |
Switch Style | Process Sealed |
Switch Type | Slide |
Actuator Style | Top |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | PC |
Switch Slide ON OFF ON SPDT Top Slide 0.05A 48VAC 48VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Slide Switches SLD SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825032-2?
Additional datasheets, footprints and schematics for 1825032-2 are listed on our Part Details page. You can also find images and similar parts to 1825032-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825032-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825032-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825032-2 fall under?
The 1825032-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825032-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825032-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825032-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825032-2 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1825032-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825032-2 often in real-time on the comparison pages.
What if I can't find stock of 1825032-2?
You can fill out our help required form which you can use to request a quote for 1825032-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.