Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SE2DGRA04 |
Actuator Travel | .087in, 2.2mm |
---|---|
Actuator Material | PA 46 |
Actuator Color | Yellow |
Number of Positions | 2 |
Terminals Connected | 2-3, 5-6, 1-2, 4-5 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Process Seal Material | Silicone Rubber |
Operating Function | On None On |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Actuator Length | 2.8mm, .1102in |
PCB Tail Length | .13in, 3.3mm |
Length | .374in, 9.5mm |
Width | .19685in, 5mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
PCB Mount Retention Type | Extended |
Grade | Instrumentation |
Terminal Configuration | Standard |
Actuator Style | Side |
Product Type | Switch |
Switch Type | Slide |
Threaded Case | Without |
Switch Style | Process Sealed |
Termination Type | PC |
Slide Switches Sld Slide Switch |Amp Te Connectivity 1825031-3 | Newark Electronics |
2 Position 3.3mm Tail Length Through-Hole Right Angle Slide Switch | Future Electronics |
Switch Slide ON None ON DPDT Side Slide 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Switch, Se2Dgra04=Sealed Slide Switch | TE Connectivity 1825031-3 | RS Americas |
Special Order: SE2DGRA04=SEALED SLIDE SWITCH Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Right Angle Contact Base Material: Phosphor Bronze Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Right Angle Phosphor Bronze Single | Slide Switch | Part Number: 1825031-3 | Internal Number: 1825031-3 | Alias Number: SE2DGRA04 | TE Connectivity | TE Store |
Slide Switches SLD SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825031-3?
Additional datasheets, footprints and schematics for 1825031-3 are listed on our Part Details page. You can also find images and similar parts to 1825031-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825031-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825031-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825031-3 fall under?
The 1825031-3 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825031-3 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825031-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825031-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825031-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1825031-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825031-3 often in real-time on the comparison pages.
What if I can't find stock of 1825031-3?
You can fill out our help required form which you can use to request a quote for 1825031-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.