Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMRA3JH |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
35,900
units
|
Buy Now |
![]() |
Arrow Electronics |
179,567
units
|
Buy Now |
![]() |
TE Store |
143,466
units
|
Buy Now |
![]() |
TTI Europe |
83,000
units
|
Buy Now |
![]() |
Avnet America |
67,167
units
|
Buy Now |
![]() |
Onlinecomponents.com |
20,287
units
|
Buy Now |
![]() |
Electro Sonic |
20,106
units
|
Buy Now |
![]() |
Chip One Stop |
16,711
units
|
Buy Now |
![]() |
Rapid Electronics |
16,711
units
|
Buy Now |
![]() |
Heilind Electronics |
13,827
units
|
Buy Now |
![]() |
Farnell |
12,329
units
|
Buy Now |
![]() |
RS Americas |
10,000
units
|
Buy Now |
![]() |
Newark Electronics |
9,716
units
|
Buy Now |
![]() |
element14 |
9,716
units
|
Buy Now |
![]() |
Interstate Connecting Components |
4,148
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
181
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
Actuator Force | 5.648oz, 160g |
---|---|
Actuator Profile | Extended |
Actuator Color | Blue |
Body Style | Right Angle |
Bushing Style | Unthreaded |
Actuator Material | PBT |
Case Color | Black |
Case Material | Nylon |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile Feel | With |
Snap Action | Without |
Support Bracket | With |
Number of Actuators | 1 |
ESD Grounding Terminal | Without |
Operating Function | NO |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Actuator Length | .128in, 3.25mm |
Switch Height | .276in, 7mm |
Button Width | 3.5mm, .138in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Leg Style | Kinked |
Dust Proof | No |
Product Type | Switch |
Actuator Style | Round |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
FSMRA3JH04=R/A,TACT PB SW,160G Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Dust Proof: No Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825027-8 | Internal Number: 1825027-8 | Alias Number: FSMRA3JH | TE Connectivity | TE Store |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece | Avnet America |
Micro Miniature Blue SPST Round Button On-Off Momentary Pushbutton Switch | Future Electronics |
FSMRA3JH04=R/A TACT PB SW 160G | Onlinecomponents.com |
Tactile Switches R/A TACT 160G PB SWITCH | Rapid Electronics |
FSMRA3JH04R/ATACT PB SW160G | Heilind Electronics |
TACTILE SWITCH, SPST, 0.05A, 24VDC, THT | Farnell |
Switch, Fsmra3Jh04=R/A,Tact Pb Sw,160G | RS Americas |
Fsmra3Jh04=R/A,tact Pb Sw,160G |Amp Te Connectivity 1825027-8 | Newark Electronics |
SWITCH TACTILE SPST-NO 0.05A 12V | Rotakorn Electronics |
TE CONNECTIVITY - 1825027-8 - Tactile Switch, FSM RAJ Series, Side Actuated, Through Hole, Round Button, 160 gf, 50mA at 24VDC | Elfaro |
Microswitch TACT | Transfer Multisort Elektronik |
R/A TACT 160G PB SWI TCH | Mouser Electronics |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825027-8?
Additional datasheets, footprints and schematics for 1825027-8 are listed on our Part Details page. You can also find images and similar parts to 1825027-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825027-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825027-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825027-8 fall under?
The 1825027-8 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825027-8 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825027-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825027-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825027-8 have stock available?
Authorised distributors including Arrow Electronics, TE Store, TTI Europe, Avnet America and Future Electronics have stock available or on a lead time for 1825027-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825027-8 often in real-time on the comparison pages.
What if I can't find stock of 1825027-8?
You can fill out our help required form which you can use to request a quote for 1825027-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.