Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMRA2JH |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
529
in stock
|
Buy Now | |
TE Store
from US$0.21
|
51,027
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
31,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
28,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
22,801
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
22,801
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
17,003
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
9,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
6,551
in stock
|
Buy Now | |
Sager
from US$0.07
|
3,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,066
in stock
|
Buy Now | |
element14
from US$0.11
|
509
in stock
|
Buy Now | |
Conrad
from US$0.17
|
424
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
from US$0.07
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Actuator Color | Black |
Case Color | Black |
Actuator Material | PBT |
Case Material | Nylon |
Bushing Style | Unthreaded |
Body Style | Right Angle |
Actuator Force | 160g, 5.648oz |
Support Bracket | With |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Number of Actuators | 1 |
Ganged | With |
Tactile | Yes |
Snap Action | Without |
ESD Grounding Terminal | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Switch Height | 7mm, .276in |
Actuator Length | .049in, 1.24mm |
Button Width | 3.5mm, .138in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Leg Style | Kinked |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
FSMRA2JH04=R/A,TACT PB SW,160G Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825027-5 | Internal Number: 1825027-5 | Alias Number: FSMRA2JH | TE Connectivity | TE Store |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSMRA2JH04=R/A,TACT PB SW,160G | Heilind Electronics |
Product Range:Fsmraj Series | Newark Electronics |
Switch Push Button OFF (ON) SPST Round Button 0.05A 24VDC Momentary Contact PC Pins Thru-Hole | Avnet America |
FSMRA2JH Black SPST PBT Right Angle Micro Miniature Pushbutton Tactile Switch | Future Electronics |
Switch, Fsmra2Jh04=R/A, Tact Pb Sw,160G | TE Connectivity 1825027-5 | RS Americas |
Tactile Switches R/A 160G PUSHBUTTON TACT SWITCH | Sager |
Microswitch TACT | Transfer Multisort Elektronik |
TACTILE SWITCH, SPST, 0.05A, 24V, THD | Farnell |
Actuating force: 1.6 N | Conrad |
TE Connectivity 1825027-5 Tactile Switch FSM 6 x 6 FSM1LP Black | Rapid Electronics |
TE Connectivity FSMRA2JH04 R/A TACT PB SW 160G Keypad Sw | Distrelec |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825027-5?
Additional datasheets, footprints and schematics for 1825027-5 are listed on our Part Details page. You can also find images and similar parts to 1825027-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825027-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825027-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825027-5 fall under?
The 1825027-5 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825027-5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825027-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825027-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825027-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1825027-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825027-5 often in real-time on the comparison pages.
What if I can't find stock of 1825027-5?
You can fill out our help required form which you can use to request a quote for 1825027-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.