Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MRD1004 |
Actuator Color | Red |
---|---|
Number of Positions | 10 |
Number of Switches | 10 |
Contact Current Rating | .001A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Voltage Rating | 20VAC, 20VDC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Right Angle |
Packaging Method | Tube |
Illuminated | No |
Actuator Style | Screwdriver/Coin |
Code Type | BC Decimal |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Product Type | Switch |
Sealed | Yes |
Termination Style | Printed Circuit |
Oil-Tight | No |
Switch, Mrd1004=7Mm Rot DIP, Bcd | TE Connectivity 1825013-1 | RS Americas |
Switch DIP SP10T 10 Flush Screwdriver 20VAC 20VDC 0.4VA Gull Wing 20000Cycle 2.54mm SMD Package | Avnet America |
DIP Switches / SIP Switches SWITCH DIP 10POS 20VAC 20VDC 0.4W | Sager |
Where can I find additional details, specifications and documents for a 1825013-1?
Additional datasheets, footprints and schematics for 1825013-1 are listed on our Part Details page. You can also find images and similar parts to 1825013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825013-1 fall under?
The 1825013-1 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825013-1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825013-1 have stock available?
Authorised distributors including RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1825013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825013-1 often in real-time on the comparison pages.
What if I can't find stock of 1825013-1?
You can fill out our help required form which you can use to request a quote for 1825013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.