1825011-4 Switches by TE Connectivity

ASF22RG04=DPDT AUTOSLIDE

Status: Active
Series: -
RoHS: Unknown
Aliases: ASF22RG04
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.26

Distributor Stock
Logo for Distrelec
Distrelec
from US$15.81
657
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.28
657
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.84
657
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.47
530
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Actuator Color Natural
Actuator Travel 2.79mm, .11in
Actuator Material Nylon
Number of Positions 2
Number of Actuators Single
Configuration (Pole-Throw) Double Pole - Double Throw
Switch Contact Plating Material Gold
Contact Base Material Copper Alloy
Actuator Length .025in, .635mm
Width 7.35mm, .2894in
Length .4in, 10.16mm
PCB Tail Length 4.06mm, .16in
Stamped Marking With
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Mounting Type Through Hole
Mounting Angle Right Angle
Comment Open Ended (Unsealed) Case
Packaging Method Box & Tube, Tube
Threaded Case Without
Switch Style Auto-Insertable
Terminal Configuration Standard
Switch Type Slide
Actuator Style Flush, Side
Grade Telecom
Product Type Switch
Termination Type PC

Alternative Descriptions

Slide SW DPDT 2POS FLUSH SIDE T/H SLIDE SWITCH | Rapid Electronics
TE Connectivity ASF22RG04 DPDT AUTOSLIDE Slide Switches | Distrelec
SLIDE SWITCH, DPDT, 0.02A, 20VDC, TH | Farnell
Switch Slide DPDT Side Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tube | Avnet America
Switch, Asf22Rg04=Dpdt Autoslide | TE Connectivity 1825011-4 | RS Americas
Asf22Rg04=Dpdt Autoslide |Alcoswitch Te Connectivity 1825011-4 | Newark Electronics
Slide Switches ASF22RG04 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825011-4?

Additional datasheets, footprints and schematics for 1825011-4 are listed on our Part Details page. You can also find images and similar parts to 1825011-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825011-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825011-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825011-4 fall under?

The 1825011-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.

Can I view similar or alternative parts?

You can view similar parts to 1825011-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825011-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1825011-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1825011-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1825011-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825011-4 often in real-time on the comparison pages.

What if I can't find stock of 1825011-4?

You can fill out our help required form which you can use to request a quote for 1825011-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay