Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF2204 |
Prices starting from US$4.57
Actuator Color | Natural |
---|---|
Actuator Travel | .11in, 2.79mm |
Actuator Material | Nylon |
Number of Positions | 2 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
Actuator Length | .025in, .635mm |
Width | 7.35mm, .2894in |
Length | .4in, 10.16mm |
PCB Tail Length | 4.06mm, .16in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Product Type | Switch |
Switch Style | Auto-Insertable |
Switch Type | Slide |
Terminal Configuration | Standard |
Grade | Telecom |
Actuator Style | Flush, Top |
Threaded Case | Without |
Termination Type | PC |
ASF2204=DPDT AUTOSLIDE Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825011-1 | Internal Number: 1825011-1 | Alias Number: ASF2204 | TE Connectivity | TE Store |
Switch Slide DPDT Flush Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
Slide Sw Dpdt 2Pos Flush Top T/H Slide Switch |Amp Te Connectivity 1825011-1 | Newark Electronics |
2 Position DPDT Flush Top Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch, Asf2204=Dpdt Autoslide | TE Connectivity 1825011-1 | RS Americas |
Slide Switches DPDT 2POS FLUSH TOP T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825011-1?
Additional datasheets, footprints and schematics for 1825011-1 are listed on our Part Details page. You can also find images and similar parts to 1825011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825011-1 fall under?
The 1825011-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825011-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825011-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1825011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825011-1 often in real-time on the comparison pages.
What if I can't find stock of 1825011-1?
You can fill out our help required form which you can use to request a quote for 1825011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.