Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE22L04 |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.08
|
No stock
|
Buy Now | |
TTI Europe
from US$5.02
|
5,406
in stock
|
Buy Now | |
Distrelec
from US$6.97
|
532
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
1
in stock
|
Buy Now | |
element14
from US$7.09
|
1
in stock
|
Buy Now | |
Farnell
from US$7.08
|
1
in stock
|
Buy Now | |
Future Electronics
from US$4.81
|
-
|
Buy Now | |
Avnet America
from US$4.66
|
-
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
Boersig
from US$5.53
|
-
|
Buy Now | |
TE Store
from US$10.90
|
-
|
Buy Now | |
Sager
from US$4.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Color | Natural |
Actuator Material | Nylon |
Number of Positions | 2 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Actuator Length | .1098in, 2.79mm |
Width | 7.37mm, .2902in |
Length | .4in, 10.16mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mounting Type | Surface Mount |
Packaging Method | Tube |
Actuator Style | Extended, Top |
Grade | Telecom |
Terminal Configuration | Standard |
Product Type | Switch |
Switch Style | Auto-Insertable |
Switch Type | Slide |
Threaded Case | Without |
Termination Type | SMT, Gull Wing |
SLIDE SW DPDT 0.3A 115VAC | TTI Europe |
TE Connectivity Slide switches On-On 2P | Distrelec |
Slide Switch, Dpdt, 0.3A, 115Vac, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825010-6 | Newark Electronics |
SLIDE SWITCH, DPDT, 0.3A, 115VAC, SMD | element14 |
Slide switch,SMT,DPDT,2 pos,vertical mnt | RS |
SWITCH SLIDE DPDT 300MA 115V | Future Electronics |
Switch Slide DPDT Top Slide 0.3A 115VDC Gull Wing SMD Tube | Avnet America |
Switch, Ase22L04=Dpdt Autoslide | TE Connectivity 1825010-6 | RS Americas |
Special Order: ASE22L04=DPDT AUTOSLIDE Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825010-6 | Internal Number: 1825010-6 | Alias Number: ASE22L04 | TE Connectivity | TE Store |
Slide Switches DPDT AUTOSLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825010-6?
Additional datasheets, footprints and schematics for 1825010-6 are listed on our Part Details page. You can also find images and similar parts to 1825010-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825010-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825010-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825010-6 fall under?
The 1825010-6 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825010-6 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825010-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825010-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825010-6 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1825010-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825010-6 often in real-time on the comparison pages.
What if I can't find stock of 1825010-6?
You can fill out our help required form which you can use to request a quote for 1825010-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.