Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE22G04 |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.26
|
No stock
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
RS Americas
from US$4.75
|
-
|
Buy Now | |
element14
from US$5.61
|
-
|
Buy Now | |
Boersig
from US$4.80
|
-
|
Buy Now | |
TE Store
from US$9.41
|
-
|
Buy Now | |
Sager
from US$3.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Material | Nylon |
Actuator Color | Natural |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Positions | 2 |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .1098in, 2.79mm |
Length | .4in, 10.16mm |
PCB Tail Length | .16in, 4.06mm |
Width | 7.37mm, .2902in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Packaging Method | Tube |
Threaded Case | Without |
Grade | Telecom |
Product Type | Switch |
Actuator Style | Extended, Top |
Terminal Configuration | Standard |
Switch Type | Slide |
Switch Style | Auto-Insertable |
Termination Type | PC |
2 Position DPDT Extended Top Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide DPDT Top Slide 20VDC 0.4VA PC Pins Thru-Hole Tube | Avnet America |
Switch, Ase22G04=Dpdt Autoslide | TE Connectivity 1825010-2 | RS Americas |
Special Order: ASE22G04=DPDT AUTOSLIDE Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825010-2 | Internal Number: 1825010-2 | Alias Number: ASE22G04 | TE Connectivity | TE Store |
Slide Switches DPDT 2POS EXT TOP T/H SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825010-2?
Additional datasheets, footprints and schematics for 1825010-2 are listed on our Part Details page. You can also find images and similar parts to 1825010-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825010-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825010-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825010-2 fall under?
The 1825010-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825010-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825010-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825010-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825010-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 1825010-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825010-2 often in real-time on the comparison pages.
What if I can't find stock of 1825010-2?
You can fill out our help required form which you can use to request a quote for 1825010-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.