Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRD16CRA04 |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.97
|
8,087
in stock
|
Buy Now | |
TE Store
from US$7.70
|
19,481
in stock
|
Buy Now | |
TTI Europe
from US$3.17
|
10,710
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
8,087
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
8,087
in stock
|
Buy Now | |
Chip One Stop
from US$2.88
|
8,087
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now | |
Boersig
from US$3.33
|
-
|
Buy Now | |
Sager
from US$4.34
|
-
|
Buy Now | |
Farnell
from US$4.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold Flash over Nickel |
Voltage Rating | 20VDC, 20VAC |
Housing Material | Thermoplastic |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Tube |
Code Type | Hexadecimal Complement |
Illuminated | No |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Removable Tape Seal | Without |
Sealed | No |
Actuator Style | Flush |
Product Type | Switch |
Termination Style | Printed Circuit Board |
Oil-Tight | No |
DRD16CRAE04=Rot Dip,R/A,w/comp Number of Positions: 16 Actuator Style: Flush Rotary Switch Type: Rotary DIP Number of Switches: 16 Case Material: Thermoplastic Sealed And Unsealed Rotary Switch | 16 Flush Rotary DIP | Part Number: 1825008-3 | Internal Number: 1825008-3 | Alias Number: DRD16CRA04 | Thermoplastic | TE Connectivity | TE Store |
DIP ROT SW SP16T 0.4VA 20V | TTI Europe |
Rotary Switches Switch Rotary Dip Switch |Amp Te Connectivity 1825008-3 | Newark Electronics |
Rotary Switches SWITCH ROTARY DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Rotary Coded Switch 16 POSs | Distrelec |
16 Position 2.54 mm Hexadecimal Flush Actuator Through Hole Rotary Switch | Future Electronics |
Switch DIP SP16T 16 Flush Screwdriver 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Drd16Crae04=Rot DIP, R/A, W/Comp | TE Connectivity 1825008-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1825008-3?
Additional datasheets, footprints and schematics for 1825008-3 are listed on our Part Details page. You can also find images and similar parts to 1825008-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825008-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825008-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825008-3 fall under?
The 1825008-3 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825008-3 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825008-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825008-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825008-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1825008-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825008-3 often in real-time on the comparison pages.
What if I can't find stock of 1825008-3?
You can fill out our help required form which you can use to request a quote for 1825008-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.